Vishay Intertechnology, Inc. Through Hole Resistors CPCP0580R60FB32

Description
80.6 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
80.6 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0580R60FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0580R60FB32-ND
Through Hole Resistors CPCP0580R60FB32-ND
80.6 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

80.6 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 80.6 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0580R60FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 80.6 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0580R60FB32
Res Wirewound 80.6 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0580R60FB32
Res Wirewound 80.6 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 80.6 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0580R60FB32-ND CPCP0580R60FB32
Product Name Through Hole Resistors Res Wirewound 80.6 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details