Vishay Intertechnology, Inc. Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0575R00JB31

Description
Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0575R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0575R00JB31
Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0575R00JB31
Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0575R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0575R00JB31-ND
Through Hole Resistors CPCP0575R00JB31-ND
75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

75 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP0575R00JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP0575R00JB31
Through Hole Resistors CPCP0575R00JB31
RES 75 OHM 5W 5% RADIAL

RES 75 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP0575R00JB31 CPCP0575R00JB31-ND CPCP0575R00JB31
Product Name Res Wirewound 75 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers