Vishay Intertechnology, Inc. Through Hole Resistors CPCP0568R00FB32

Description
68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0568R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0568R00FB32-ND
Through Hole Resistors CPCP0568R00FB32-ND
68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0568R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0568R00FB32
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0568R00FB32
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0568R00FB32-ND CPCP0568R00FB32
Product Name Through Hole Resistors Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers