Vishay Intertechnology, Inc. Through Hole Resistors CPCP0568R00FB31

Description
68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0568R00FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0568R00FB31-ND
Through Hole Resistors CPCP0568R00FB31-ND
68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

68 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0568R00FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0568R00FB31
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0568R00FB31
Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0568R00FB31-ND CPCP0568R00FB31
Product Name Through Hole Resistors Res Wirewound 68 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers