Vishay Intertechnology, Inc. Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05680R0JE32

Description
Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05680R0JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05680R0JE32
Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05680R0JE32
Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05680R0JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05680R0JE32-ND
Through Hole Resistors CPCP05680R0JE32-ND
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05680R0JE32 CPCP05680R0JE32-ND
Product Name Res Wirewound 680 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details