Vishay Intertechnology, Inc. Through Hole Resistors CPCP0562R00JB32

Description
62 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
62 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0562R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0562R00JB32-ND
Through Hole Resistors CPCP0562R00JB32-ND
62 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

62 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 62 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0562R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0562R00JB32
Res Wirewound 62 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0562R00JB32
Res Wirewound 62 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 62 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0562R00JB32-ND CPCP0562R00JB32
Product Name Through Hole Resistors Res Wirewound 62 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers