Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP055R000FB32

Description
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP055R000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP055R000FB32
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP055R000FB32
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP055R000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP055R000FB32-ND
Through Hole Resistors CPCP055R000FB32-ND
5 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP055R000FB32 CPCP055R000FB32-ND
Product Name Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers