Vishay Intertechnology, Inc. Through Hole Resistors CPCP0551R00JE32

Description
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0551R00JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0551R00JE32-ND
Through Hole Resistors CPCP0551R00JE32-ND
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0551R00JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0551R00JE32
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0551R00JE32
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Cpcp-5 51 5% E32 E3 Vishay - 69P2700 - Newark, An Avnet Company
Chicago, IL, United States
Cpcp-5 51 5% E32 E3 Vishay
69P2700
Cpcp-5 51 5% E32 E3 Vishay 69P2700
CPCP-5 51 5% E32 e3

CPCP-5 51 5% E32 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPCP0551R00JE32-ND CPCP0551R00JE32 69P2700
Product Name Through Hole Resistors Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Cpcp-5 51 5% E32 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A27RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details