Vishay Intertechnology, Inc. Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0551R00JB32

Description
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0551R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0551R00JB32
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0551R00JB32
Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0551R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0551R00JB32-ND
Through Hole Resistors CPCP0551R00JB32-ND
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0551R00JB32 CPCP0551R00JB32-ND
Product Name Res Wirewound 51 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details