Vishay Intertechnology, Inc. Through Hole Resistors CPCP0551R00JB31

Description
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0551R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0551R00JB31-ND
Through Hole Resistors CPCP0551R00JB31-ND
51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

51 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP0551R00JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP0551R00JB31
Through Hole Resistors CPCP0551R00JB31
RES 51 OHM 5W 5% RADIAL

RES 51 OHM 5W 5% RADIAL

Supplier's Site Datasheet
Resistor - 68515288 - Radwell International
Willingboro, NJ, United States
Resistor
68515288
Resistor 68515288
RESISTOR, RADIAL CEMENT, WIREWOUND, 51 OHM, 5W, 5%, 13X9X25 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL CEMENT, WIREWOUND, 51 OHM, 5W, 5%, 13X9X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCP0551R00JB31-ND CPCP0551R00JB31 68515288
Product Name Through Hole Resistors Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details