Vishay Intertechnology, Inc. Through Hole Resistors CPCP0550R00JB32

Description
50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0550R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0550R00JB32-ND
Through Hole Resistors CPCP0550R00JB32-ND
50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0550R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0550R00JB32
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0550R00JB32
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0550R00JB32-ND CPCP0550R00JB32
Product Name Through Hole Resistors Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details