Vishay Intertechnology, Inc. Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0550R00JB31

Description
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0550R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0550R00JB31
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0550R00JB31
Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0550R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0550R00JB31-ND
Through Hole Resistors CPCP0550R00JB31-ND
50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

50 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP0550R00JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP0550R00JB31
Through Hole Resistors CPCP0550R00JB31
RES 50 OHM 5W 5% RADIAL

RES 50 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP0550R00JB31 CPCP0550R00JB31-ND CPCP0550R00JB31
Product Name Res Wirewound 50 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details