Vishay Intertechnology, Inc. Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP054R700FB31

Description
Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP054R700FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP054R700FB31
Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP054R700FB31
Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP054R700FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP054R700FB31-ND
Through Hole Resistors CPCP054R700FB31-ND
4.7 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.7 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP054R700FB31 CPCP054R700FB31-ND
Product Name Res Wirewound 4.7 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers