Vishay Intertechnology, Inc. Through Hole Resistors CPCP054R000JE32

Description
4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP054R000JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP054R000JE32-ND
Through Hole Resistors CPCP054R000JE32-ND
4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP054R000JE32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP054R000JE32
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP054R000JE32
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Resistor - 213181182 - Radwell International
Willingboro, NJ, United States
Resistor
213181182
Resistor 213181182
RESISTOR, RADIAL, THROUGH HOLE, 4 OHMS, 5W, WIRE WOUND, (13.00MM X 9.00MM). FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RADIAL, THROUGH HOLE, 4 OHMS, 5W, WIRE WOUND, (13.00MM X 9.00MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number CPCP054R000JE32-ND CPCP054R000JE32 213181182
Product Name Through Hole Resistors Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details