Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP054R000JB31

Description
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP054R000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP054R000JB31
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP054R000JB31
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP054R000JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP054R000JB31-ND
Through Hole Resistors CPCP054R000JB31-ND
4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP054R000JB31 CPCP054R000JB31-ND
Product Name Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details