Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk CPCP05470R0KB32

Description
Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk - CPCP05470R0KB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk
CPCP05470R0KB32
Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk CPCP05470R0KB32
Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk

Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05470R0KB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05470R0KB32-ND
Through Hole Resistors CPCP05470R0KB32-ND
470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05470R0KB32 CPCP05470R0KB32-ND
Product Name Res Wirewound 470 Ohm 10% 5W RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A20RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details