Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05470R0KB31

Description
Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05470R0KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05470R0KB31
Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05470R0KB31
Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05470R0KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05470R0KB31-ND
Through Hole Resistors CPCP05470R0KB31-ND
470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

470 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05470R0KB31 CPCP05470R0KB31-ND
Product Name Res Wirewound 470 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details