Vishay Intertechnology, Inc. Through Hole Resistors CPCP053R300JB31

Description
3.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP053R300JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP053R300JB31-ND
Through Hole Resistors CPCP053R300JB31-ND
3.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP053R300JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP053R300JB31
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP053R300JB31
Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP053R300JB31-ND CPCP053R300JB31
Product Name Through Hole Resistors Res Wirewound 3.3 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers