Vishay Intertechnology, Inc. Through Hole Resistors CPCP053K600FB31

Description
3.6 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
3.6 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP053K600FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP053K600FB31-ND
Through Hole Resistors CPCP053K600FB31-ND
3.6 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

3.6 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.6K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP053K600FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP053K600FB31
Res Wirewound 3.6K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP053K600FB31
Res Wirewound 3.6K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 3.6K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP053K600FB31-ND CPCP053K600FB31
Product Name Through Hole Resistors Res Wirewound 3.6K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers