Vishay Intertechnology, Inc. Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0539R00JB31

Description
Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0539R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0539R00JB31
Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0539R00JB31
Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0539R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0539R00JB31-ND
Through Hole Resistors CPCP0539R00JB31-ND
39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0539R00JB31 CPCP0539R00JB31-ND
Product Name Res Wirewound 39 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers