Vishay Intertechnology, Inc. Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05392R0FB32

Description
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05392R0FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05392R0FB32
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05392R0FB32
Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05392R0FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05392R0FB32-ND
Through Hole Resistors CPCP05392R0FB32-ND
392 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

392 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05392R0FB32 CPCP05392R0FB32-ND
Product Name Res Wirewound 392 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers