330 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Res Wirewound 330 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
RES 330 OHM 5W 5% RADIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPCP05330R0JB31-ND | CPCP05330R0JB31 | CPCP05330R0JB31 |
| Product Name | Through Hole Resistors | Res Wirewound 330 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial | ThroughHole | ThroughHole |
| Resistance Range | 330 ohms | 330 ohms |