Vishay Intertechnology, Inc. Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP052K700JB32

Description
Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP052K700JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP052K700JB32
Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP052K700JB32
Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP052K700JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP052K700JB32-ND
Through Hole Resistors CPCP052K700JB32-ND
2.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP052K700JB32 CPCP052K700JB32-ND
Product Name Res Wirewound 2.7K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details