Res Wirewound 2.5K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
2.5 kOhms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP052K500FB32 | CPCP052K500FB32-ND |
| Product Name | Res Wirewound 2.5K Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 5 watts | 5 watts |