Vishay Intertechnology, Inc. Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP052K200JB32

Description
Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP052K200JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP052K200JB32
Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP052K200JB32
Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP052K200JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP052K200JB32-ND
Through Hole Resistors CPCP052K200JB32-ND
2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP052K200JB32 CPCP052K200JB32-ND
Product Name Res Wirewound 2.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers