Vishay Intertechnology, Inc. 5W,2.2K 5% BULK CPCP052K200JB31

Description
5W,2.2K 5% BULK
Request a Quote Datasheet
Description
5W,2.2K 5% BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W,2.2K 5% BULK - CPCP052K200JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,2.2K 5% BULK
CPCP052K200JB31
5W,2.2K 5% BULK CPCP052K200JB31
5W,2.2K 5% BULK

5W,2.2K 5% BULK

Supplier's Site
Through Hole Resistors - CPCP052K200JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP052K200JB31-ND
Through Hole Resistors CPCP052K200JB31-ND
2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP052K200JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP052K200JB31
Through Hole Resistors CPCP052K200JB31
RES 2.2K OHM 5W 5% RADIAL

RES 2.2K OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP052K200JB31 CPCP052K200JB31-ND CPCP052K200JB31
Product Name 5W,2.2K 5% BULK Through Hole Resistors Through Hole Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers