Vishay Intertechnology, Inc. Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0527R00JB32

Description
Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0527R00JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0527R00JB32
Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0527R00JB32
Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0527R00JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0527R00JB32-ND
Through Hole Resistors CPCP0527R00JB32-ND
27 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

27 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0527R00JB32 CPCP0527R00JB32-ND
Product Name Res Wirewound 27 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details