Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0522R00JB31

Description
Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0522R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0522R00JB31
Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0522R00JB31
Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0522R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0522R00JB31-ND
Through Hole Resistors CPCP0522R00JB31-ND
22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP0522R00JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP0522R00JB31
Through Hole Resistors CPCP0522R00JB31
RES 22 OHM 5W 5% RADIAL

RES 22 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP0522R00JB31 CPCP0522R00JB31-ND CPCP0522R00JB31
Product Name Res Wirewound 22 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers