Vishay Intertechnology, Inc. Through Hole Resistors CPCP0520R00FB32

Description
20 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP0520R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0520R00FB32-ND
Through Hole Resistors CPCP0520R00FB32-ND
20 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0520R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0520R00FB32
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0520R00FB32
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP0520R00FB32-ND CPCP0520R00FB32
Product Name Through Hole Resistors Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details