Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05200R0JB32

Description
Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05200R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05200R0JB32
Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05200R0JB32
Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05200R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05200R0JB32-ND
Through Hole Resistors CPCP05200R0JB32-ND
200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05200R0JB32 CPCP05200R0JB32-ND
Product Name Res Wirewound 200 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details