Vishay Intertechnology, Inc. Through Hole Resistors CPCP051R000JB32

Description
1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP051R000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP051R000JB32-ND
Through Hole Resistors CPCP051R000JB32-ND
1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP051R000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP051R000JB32
Res Wirewound 1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP051R000JB32
Res Wirewound 1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP051R000JB32-ND CPCP051R000JB32
Product Name Through Hole Resistors Res Wirewound 1 Ohm 5% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details