Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP051R000FB32

Description
Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP051R000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP051R000FB32
Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP051R000FB32
Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP051R000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP051R000FB32-ND
Through Hole Resistors CPCP051R000FB32-ND
1 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP051R000FB32 CPCP051R000FB32-ND
Product Name Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1676625-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5 ohms
Tolerance 5 +/- %
View Details
3 suppliers