Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP051K500JB32

Description
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP051K500JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP051K500JB32
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP051K500JB32
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP051K500JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP051K500JB32-ND
Through Hole Resistors CPCP051K500JB32-ND
1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP051K500JB32 CPCP051K500JB32-ND
Product Name Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers