Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP051K500JB31

Description
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP051K500JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP051K500JB31
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP051K500JB31
Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP051K500JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP051K500JB31-ND
Through Hole Resistors CPCP051K500JB31-ND
1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.5 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP051K500JB31 CPCP051K500JB31-ND
Product Name Res Wirewound 1.5K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details