Vishay Intertechnology, Inc. Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R CPCP051K200JS66

Description
Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R - CPCP051K200JS66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R
CPCP051K200JS66
Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R CPCP051K200JS66
Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R

Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CPCP051K200JS66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP051K200JS66-ND
Through Hole Resistors CPCP051K200JS66-ND
1.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP051K200JS66 CPCP051K200JS66-ND
Product Name Res Wirewound 1.2K Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers