Vishay Intertechnology, Inc. Through Hole Resistors CPCP051K200JE32

Description
1.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP051K200JE32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP051K200JE32-ND
Through Hole Resistors CPCP051K200JE32-ND
1.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.2 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPCP051K200JE32-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details