Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05150R0KB311

Description
Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05150R0KB311 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05150R0KB311
Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05150R0KB311
Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05150R0KB311-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05150R0KB311-ND
Through Hole Resistors CPCP05150R0KB311-ND
150 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

150 Ohms ±10% 5W Through Hole Resistor Radial Flame Proof, Non-Inductive, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP05150R0KB311 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05150R0KB311
Through Hole Resistors CPCP05150R0KB311
RES 150 OHM 5W 10% RADIAL

RES 150 OHM 5W 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP05150R0KB311 CPCP05150R0KB311-ND CPCP05150R0KB311
Product Name Res Wirewound 150 Ohm 10% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details