150 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPCP05150R0JE32-ND | CPCP05150R0JE32 |
| Product Name | Through Hole Resistors | 150,5%,BULK,HAZMAT |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial | |
| Resistance Range | 150 ohms |