Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05100R0JB31

Description
Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05100R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05100R0JB31
Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05100R0JB31
Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05100R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05100R0JB31-ND
Through Hole Resistors CPCP05100R0JB31-ND
100 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - CPCP05100R0JB31 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CPCP05100R0JB31
Through Hole Resistors CPCP05100R0JB31
RES 100 OHM 5W 5% RADIAL

RES 100 OHM 5W 5% RADIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CPCP05100R0JB31 CPCP05100R0JB31-ND CPCP05100R0JB31
Product Name Res Wirewound 100 Ohm 5% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Radial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details