Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05100R0FB31

Description
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP05100R0FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP05100R0FB31
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP05100R0FB31
Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP05100R0FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP05100R0FB31-ND
Through Hole Resistors CPCP05100R0FB31-ND
100 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

100 Ohms ±1% 5W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP05100R0FB31 CPCP05100R0FB31-ND
Product Name Res Wirewound 100 Ohm 1% 5W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers