Vishay Intertechnology, Inc. Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP03R2000FB31

Description
Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk - CPCP03R2000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk
CPCP03R2000FB31
Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk CPCP03R2000FB31
Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP03R2000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP03R2000FB31-ND
Through Hole Resistors CPCP03R2000FB31-ND
200 mOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

200 mOhms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP03R2000FB31 CPCP03R2000FB31-ND
Product Name Res Wirewound 200m Ohm 1% 3W ¦90ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers