Vishay Intertechnology, Inc. Through Hole Resistors CPCP035R000FB32

Description
5 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP035R000FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP035R000FB32-ND
Through Hole Resistors CPCP035R000FB32-ND
5 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP035R000FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP035R000FB32
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP035R000FB32
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP035R000FB32-ND CPCP035R000FB32
Product Name Through Hole Resistors Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers