Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP035R000FB31

Description
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP035R000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP035R000FB31
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP035R000FB31
Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP035R000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP035R000FB31-ND
Through Hole Resistors CPCP035R000FB31-ND
5 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP035R000FB31 CPCP035R000FB31-ND
Product Name Res Wirewound 5 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details