Vishay Intertechnology, Inc. Through Hole Resistors CPCP03560R0JB32

Description
560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP03560R0JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP03560R0JB32-ND
Through Hole Resistors CPCP03560R0JB32-ND
560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP03560R0JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP03560R0JB32
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP03560R0JB32
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP03560R0JB32-ND CPCP03560R0JB32
Product Name Through Hole Resistors Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 6661642P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Power Rating 14 watts
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details