Vishay Intertechnology, Inc. Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP03560R0JB31

Description
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP03560R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP03560R0JB31
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP03560R0JB31
Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP03560R0JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP03560R0JB31-ND
Through Hole Resistors CPCP03560R0JB31-ND
560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

560 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP03560R0JB31 CPCP03560R0JB31-ND
Product Name Res Wirewound 560 Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details