Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0333R00FB32

Description
Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP0333R00FB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP0333R00FB32
Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP0333R00FB32
Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP0333R00FB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP0333R00FB32-ND
Through Hole Resistors CPCP0333R00FB32-ND
33 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

33 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP0333R00FB32 CPCP0333R00FB32-ND
Product Name Res Wirewound 33 Ohm 1% 3W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details