Vishay Intertechnology, Inc. Through Hole Resistors CPCP032R700JB32

Description
2.7 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPCP032R700JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP032R700JB32-ND
Through Hole Resistors CPCP032R700JB32-ND
2.7 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP032R700JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP032R700JB32
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP032R700JB32
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPCP032R700JB32-ND CPCP032R700JB32
Product Name Through Hole Resistors Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers