Vishay Intertechnology, Inc. Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP032K200JB32

Description
Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk - CPCP032K200JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk
CPCP032K200JB32
Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk CPCP032K200JB32
Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP032K200JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP032K200JB32-ND
Through Hole Resistors CPCP032K200JB32-ND
2.2 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

2.2 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP032K200JB32 CPCP032K200JB32-ND
Product Name Res Wirewound 2.2K Ohm 5% 3W ¦20ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers