Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP031R000JB32

Description
Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP031R000JB32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP031R000JB32
Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP031R000JB32
Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP031R000JB32-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP031R000JB32-ND
Through Hole Resistors CPCP031R000JB32-ND
1 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP031R000JB32 CPCP031R000JB32-ND
Product Name Res Wirewound 1 Ohm 5% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers