Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP031R000FB31

Description
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk - CPCP031R000FB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk
CPCP031R000FB31
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk CPCP031R000FB31
Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPCP031R000FB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPCP031R000FB31-ND
Through Hole Resistors CPCP031R000FB31-ND
1 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1 Ohms ±1% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPCP031R000FB31 CPCP031R000FB31-ND
Product Name Res Wirewound 1 Ohm 1% 3W ¦50ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers